Status: | Unknown |
---|---|
Series: | MKS0 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
12,269
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
12,659
in stock
|
Buy Now | |
element14
from US$0.25
|
12,269
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
5,263
in stock
|
Buy Now | |
Schukat Electronic
from US$0.24
|
4,900
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKS0 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor Mounting | Through Hole |
Climatic Category | 55/100/21 |
External Depth | 3mm |
External Length / Height | 7.5mm |
External Width | 4.6mm |
Power Factor | 0.008 |
Temperature Coeff. + | +330ppm/°C |
Voltage Rating V DC | 63V |
.1UF 63VDC 10% MKT 2.5MMLS | TTI Europe |
Capacitor Pen Film 0.1Uf, 63V, 10%, Radial | Newark Electronics |
CAP, 0.1µF, 63V, 10%, PET | element14 |
Capacitor: polyester | Transfer Multisort Elektronik |
MKT Capacitor 100nF 63V 10% P2,5 | Schukat Electronic |
MKS 02 Series 63 V 0.1 uF ▒10% LS=2.5 mm Metallized PET Film Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a MKS0C031000C00KSSD?
Additional datasheets, footprints and schematics for MKS0C031000C00KSSD are listed on our Part Details page. You can also find images and similar parts to MKS0C031000C00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKS0C031000C00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKS0C031000C00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKS0C031000C00KSSD fall under?
The MKS0C031000C00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKS0C031000C00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKS0C031000C00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKS0C031000C00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKS0C031000C00KSSD have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MKS0C031000C00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKS0C031000C00KSSD often in real-time on the comparison pages.
What if I can't find stock of MKS0C031000C00KSSD?
You can fill out our help required form which you can use to request a quote for MKS0C031000C00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.