Status: | Unknown |
---|---|
Series: | MKP4 Series |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.70
|
1,507
in stock
|
Buy Now | |
Newark Electronics
from US$5.17
|
1,507
in stock
|
Buy Now | |
element14
from US$4.54
|
1,507
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.21
|
114
in stock
|
Buy Now | |
Rutronik
from US$4.51
|
-
|
Buy Now | |
Future Electronics
from US$7.75
|
-
|
Buy Now | |
TTI Europe
from US$4.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | MKP4 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 37.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
External Depth | 39.5mm |
External Length / Height | 41.5mm |
External Width | 20mm |
Height | 41.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 630V |
Film Capacitor, Mkp4 Series, 4.7 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant: Yes |Wima MKP4J044707G00KSSD | Newark Electronics |
CAP, 4.7µF, 630V, 10%, PP | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
FR 4,7uF 630Vdc 10% P37,5 MKP | Rutronik |
MKP Series ╪ 41.5 x 20 mm 630 V 4.7 uF ▒10 % Through Hole Radial Film Capacitor | Future Electronics |
4.7UF 630VDC 10% 37.5MML | TTI Europe |
Where can I find additional details, specifications and documents for a MKP4J044707G00KSSD?
Additional datasheets, footprints and schematics for MKP4J044707G00KSSD are listed on our Part Details page. You can also find images and similar parts to MKP4J044707G00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP4J044707G00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP4J044707G00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP4J044707G00KSSD fall under?
The MKP4J044707G00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP4J044707G00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP4J044707G00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKP4J044707G00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP4J044707G00KSSD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for MKP4J044707G00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP4J044707G00KSSD often in real-time on the comparison pages.
What if I can't find stock of MKP4J044707G00KSSD?
You can fill out our help required form which you can use to request a quote for MKP4J044707G00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.