Status: | Unknown |
---|---|
Series: | MKP10 Series |
RoHS: | Unknown |
Prices starting from US$0.58
Capacitance | 0.47µF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | MKP10 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
External Depth | 19mm |
External Length / Height | 31.5mm |
External Width | 9mm |
Height | 31.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 400V |
CAP, 0.47µF, 400V, 10%, PP | element14 |
Film Capacitor, Mkp1 Series, 0.47 F, 10%, Pp (Polypropylene), 400 V Rohs Compliant: Yes |Wima MKP1G034706A00KSSD | Newark Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
.47UF 400VDC 10% MKP 27.5MML | TTI Europe |
Where can I find additional details, specifications and documents for a MKP1G034706A00KSSD?
Additional datasheets, footprints and schematics for MKP1G034706A00KSSD are listed on our Part Details page. You can also find images and similar parts to MKP1G034706A00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1G034706A00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1G034706A00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1G034706A00KSSD fall under?
The MKP1G034706A00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1G034706A00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1G034706A00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1G034706A00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1G034706A00KSSD have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for MKP1G034706A00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1G034706A00KSSD often in real-time on the comparison pages.
What if I can't find stock of MKP1G034706A00KSSD?
You can fill out our help required form which you can use to request a quote for MKP1G034706A00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.