Status: | Unknown |
---|---|
Series: | MKP1848 DC-Link |
RoHS: | Compliant |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
48
in stock
|
Buy Now | |
element14
from US$1.53
|
48
in stock
|
Buy Now | |
Farnell
from US$1.57
|
48
in stock
|
Buy Now | |
Future Electronics
from US$1.98
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$4.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High performance DC filter |
Low ESR |
High peak current capabilities |
Applications |
---|
High performance DC filtering |
HEV / EV: i.e. power train and OBC |
Renewable energies inverters |
Datasheet |
---|
MKP1848 DC-Link |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Infographic - DC-Link |
What Why Where? |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Film Capacitor, Mkp1848 Series, 3 F, 5%, Pp (Polypropylene), 900 V Rohs Compliant: Yes |Vishay MKP1848530094K2 | Newark Electronics |
CAP, 3µF, 900V, 5%, PP, THROUGH HOLE | element14 |
Capacitor DC-Link MKP 1848 900Vdc 3µF | RS |
Cap Film 3uF 900V PP 5%( 32 X 15 X 25mm) Radial Wound 27.5mm 0.021 Ohm 105C Aut | Future Electronics |
Power Film Capacitor, 3 uF, 900 Vdc, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
MKP1848 3uF Polypropylene Film Capacitor 900 V dc +/-5% | Vishay Dale MKP1848530094K2 | RS Americas |
Power Film Capacitor, 3 uF, 900 Vdc, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1848530094K2?
Additional datasheets, footprints and schematics for MKP1848530094K2 are listed on our Part Details page. You can also find images and similar parts to MKP1848530094K2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1848530094K2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1848530094K2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1848530094K2 fall under?
The MKP1848530094K2 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1848530094K2 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1848530094K2 you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1848530094K2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MKP1848530094K2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MKP1848530094K2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1848530094K2 often in real-time on the comparison pages.
What if I can't find stock of MKP1848530094K2?
You can fill out our help required form which you can use to request a quote for MKP1848530094K2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.