Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overload Adjustment Current Min | - |
---|---|
Overload Adjustment Current Max | - |
Coil Voltage AC Max | 24V |
Coil Voltage DC Max | 24V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | EN |
Coil Voltage VAC Nom | 24V |
External Depth | 102mm |
External Length / Height | 22.5mm |
External Width | 90mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Supply Voltage Max | 24V |
Switch Current Max | 5A |
Type | 0055975 |
MK 9163N.12/100 AC/DC 24V | RS |
Overload Relay, Thermistor Motor Protection, 24 V, 24 V Rohs Compliant: Yes |Dold MK 9163N.12/100 AC/DC 24V | Newark Electronics |
RELAY, THERMISTOR, MOTOR PROTECTION | element14 |
Where can I find additional details, specifications and documents for a MK 9163N.12/100 AC/DC 24V?
Additional datasheets, footprints and schematics for MK 9163N.12/100 AC/DC 24V are listed on our Part Details page. You can also find images and similar parts to MK 9163N.12/100 AC/DC 24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK 9163N.12/100 AC/DC 24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK 9163N.12/100 AC/DC 24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK 9163N.12/100 AC/DC 24V fall under?
The MK 9163N.12/100 AC/DC 24V is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MK 9163N.12/100 AC/DC 24V when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK 9163N.12/100 AC/DC 24V you can contact the distributor directly for product support, shipping queries etc.
Is the MK 9163N.12/100 AC/DC 24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK 9163N.12/100 AC/DC 24V have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MK 9163N.12/100 AC/DC 24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK 9163N.12/100 AC/DC 24V often in real-time on the comparison pages.
What if I can't find stock of MK 9163N.12/100 AC/DC 24V?
You can fill out our help required form which you can use to request a quote for MK 9163N.12/100 AC/DC 24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.