Status: | Unknown |
---|---|
Series: | MKK Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | DPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 5A |
Product Range | MKK Series |
Relay Mounting | Socket |
Coil Type | Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 250V |
Contact Material | Silver Alloy |
Coil Resistance | 6.2kohm |
Approvals & Standards | - |
SVHC | No SVHC (20-Jun-2016) |
Relay Type | Power - General Purpose |
Where can I find additional details, specifications and documents for a MK2KP 230AC?
Additional datasheets, footprints and schematics for MK2KP 230AC are listed on our Part Details page. You can also find images and similar parts to MK2KP 230AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK2KP 230AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK2KP 230AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK2KP 230AC fall under?
The MK2KP 230AC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MK2KP 230AC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK2KP 230AC you can contact the distributor directly for product support, shipping queries etc.
Is the MK2KP 230AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK2KP 230AC have stock available?
There is no stock from authorised distributors for MK2KP 230AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK2KP 230AC often in real-time on the comparison pages.
What if I can't find stock of MK2KP 230AC?
You can fill out our help required form which you can use to request a quote for MK2KP 230AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.