Status: | Unknown |
---|---|
Series: | MK Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 100Contacts |
Gender | Receptacle |
Product Range | MK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Zinc |
SVHC | Lead (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Lead Spacing | 2.54mm |
Termination Method | Solder |
HEADER, SOCKET, 2.0MM, 100POL, SMD | element14 |
Wire-To-Board Connector, Mk Series, Through Hole, Receptacle, 100, 2.54 Mm, Tin Plated Contacts Rohs Compliant: Yes |Fischer Elektronik MK 221 100 Z | Newark Electronics |
Where can I find additional details, specifications and documents for a MK 221 100 Z?
Additional datasheets, footprints and schematics for MK 221 100 Z are listed on our Part Details page. You can also find images and similar parts to MK 221 100 Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK 221 100 Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK 221 100 Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK 221 100 Z fall under?
The MK 221 100 Z is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MK 221 100 Z when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK 221 100 Z you can contact the distributor directly for product support, shipping queries etc.
Is the MK 221 100 Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK 221 100 Z have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MK 221 100 Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK 221 100 Z often in real-time on the comparison pages.
What if I can't find stock of MK 221 100 Z?
You can fill out our help required form which you can use to request a quote for MK 221 100 Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.