Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Rotary Switches |
---|---|
No. of Poles | 1 Pole |
No. of Positions | 12Ways |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Current @ Contact Voltage AC Max | 500mA |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Rating | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
External Diameter | 32mm |
Indexing Angle | 30° |
Insulation Resistance | 1000000Mohm |
Shaft Diameter | 6.35mm |
Switch Operation | Off-On |
Wafer, Mk, 1Pole, 12 Pos | Newark Electronics |
WAFER, MK, 1POLE, 12 POS | element14 |
Where can I find additional details, specifications and documents for a MK112S 454633MK?
Additional datasheets, footprints and schematics for MK112S 454633MK are listed on our Part Details page. You can also find images and similar parts to MK112S 454633MK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK112S 454633MK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK112S 454633MK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK112S 454633MK fall under?
The MK112S 454633MK is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MK112S 454633MK when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK112S 454633MK you can contact the distributor directly for product support, shipping queries etc.
Is the MK112S 454633MK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK112S 454633MK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MK112S 454633MK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK112S 454633MK often in real-time on the comparison pages.
What if I can't find stock of MK112S 454633MK?
You can fill out our help required form which you can use to request a quote for MK112S 454633MK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.