Status: | Unknown |
---|---|
Series: | MK08 Series |
RoHS: | Unknown |
Product Range | MK08 Series |
---|---|
Contact Configuration | SPST-NC |
Switch Mounting | Cable Mount |
Contact Current Max | 500mA |
Switching Voltage Max | 400V |
Switching Power Max | 10W |
Contact Resistance Max | 0.15ohm |
Operate AT Min | 38AT |
Operate AT Max | 45AT |
SVHC | No SVHC (07-Jul-2017) |
Reed Switch, 38-45At, 0.5A, Spst, Cable | Newark Electronics |
REED SWITCH, 38-45AT, 0.5A, SPST, CABLE | element14 |
Where can I find additional details, specifications and documents for a MK08-1B75-500W?
Additional datasheets, footprints and schematics for MK08-1B75-500W are listed on our Part Details page. You can also find images and similar parts to MK08-1B75-500W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK08-1B75-500W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK08-1B75-500W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK08-1B75-500W fall under?
The MK08-1B75-500W is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches.
Can I view similar or alternative parts?
You can view similar parts to MK08-1B75-500W when available in the Proximity Sensors / Proximity Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK08-1B75-500W you can contact the distributor directly for product support, shipping queries etc.
Is the MK08-1B75-500W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK08-1B75-500W have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MK08-1B75-500W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK08-1B75-500W often in real-time on the comparison pages.
What if I can't find stock of MK08-1B75-500W?
You can fill out our help required form which you can use to request a quote for MK08-1B75-500W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.