Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 10pF |
---|---|
Voltage Rating | 200V |
Capacitance Tolerance | ± 1% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
RoHS Compliant | Yes |
0402 MK 10pF Ceramic Multilayer Capacitor, 200 V dc, C0G, NP0 Dielectric, +/-1% | AVX MK0227100FAT2A | RS Americas |
Capacitor, RF, Low ESR, 10 pF, 200 V, � 1%, 125 �C, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a MK0227100FAT2A?
Additional datasheets, footprints and schematics for MK0227100FAT2A are listed on our Part Details page. You can also find images and similar parts to MK0227100FAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK0227100FAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK0227100FAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK0227100FAT2A fall under?
The MK0227100FAT2A is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MK0227100FAT2A when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK0227100FAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the MK0227100FAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MK0227100FAT2A have stock available?
Authorised distributors including RS Americas, element14 and Avnet Abacus have stock available or on a lead time for MK0227100FAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK0227100FAT2A often in real-time on the comparison pages.
What if I can't find stock of MK0227100FAT2A?
You can fill out our help required form which you can use to request a quote for MK0227100FAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.