Status: | Unknown |
---|---|
Series: | MK 7850N Series |
RoHS: | Unknown |
Contact Voltage VDC | - |
---|---|
Time Min | 0.02s |
Time Max | 300h |
Product Range | MK 7850N Series |
Contact Configuration | DPDT |
Contact Current | 3A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 230VAC |
Relay Terminals | Screw |
Nom Input Voltage | 240V |
Timing Adjustment | Screwdriver Slot |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Adjustment Type | Screwdriver Slot |
Coil Voltage VAC Nom | 240V |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 3A |
Contact Current DC Max | 1A |
Contact Voltage AC Max | 230V |
Contact Voltage DC Max | 24V |
Delay Time Range | 0.02s to 300h |
External Depth | 97mm |
External Length / Height | 90mm |
External Width | 22.5mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Operating Time Range | 0.02sec - 300hour |
Switch Current Max | 4A |
Switching Current Max | 4A |
Timer Functions | Multifunction |
Type | 0054050 |
Time Delay Relay, Dpdt, 300H, 230Vac | Newark Electronics |
TIME DELAY RELAY, DPDT, 300H, 230VAC | element14 |
Where can I find additional details, specifications and documents for a MK 7850N.82/200 AC/DC12-240V?
Additional datasheets, footprints and schematics for MK 7850N.82/200 AC/DC12-240V are listed on our Part Details page. You can also find images and similar parts to MK 7850N.82/200 AC/DC12-240V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK 7850N.82/200 AC/DC12-240V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK 7850N.82/200 AC/DC12-240V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK 7850N.82/200 AC/DC12-240V fall under?
The MK 7850N.82/200 AC/DC12-240V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MK 7850N.82/200 AC/DC12-240V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK 7850N.82/200 AC/DC12-240V you can contact the distributor directly for product support, shipping queries etc.
Is the MK 7850N.82/200 AC/DC12-240V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK 7850N.82/200 AC/DC12-240V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MK 7850N.82/200 AC/DC12-240V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK 7850N.82/200 AC/DC12-240V often in real-time on the comparison pages.
What if I can't find stock of MK 7850N.82/200 AC/DC12-240V?
You can fill out our help required form which you can use to request a quote for MK 7850N.82/200 AC/DC12-240V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.