Status: | Unknown |
---|---|
Series: | MJTP Series |
RoHS: | Unknown |
Operating Force | 160gf |
---|---|
Contact Voltage DC Nom | 12V |
Contact Current Max | 50mA |
Switch Terminals | Through Hole |
Product Range | MJTP Series |
Actuation Type | Side |
Actuator / Cap Colour | Black |
Tactile Switch, SPST-NO, OFF-(ON), Side Actuated, 0.05A, 12VDC, R/A, PC Pin | APEM Components MJTP1236A | RS Americas |
Where can I find additional details, specifications and documents for a MJTP1236A?
Additional datasheets, footprints and schematics for MJTP1236A are listed on our Part Details page. You can also find images and similar parts to MJTP1236A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJTP1236A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJTP1236A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJTP1236A fall under?
The MJTP1236A is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MJTP1236A when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJTP1236A you can contact the distributor directly for product support, shipping queries etc.
Is the MJTP1236A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJTP1236A have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for MJTP1236A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJTP1236A often in real-time on the comparison pages.
What if I can't find stock of MJTP1236A?
You can fill out our help required form which you can use to request a quote for MJTP1236A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.