Status: | Unknown |
---|---|
Series: | MJTP Series |
RoHS: | Unknown |
Prices starting from US$0.21
Product Range | MJTP Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
| Heilind Electronics |
Tactile Sw, Spst, 0.05A, 12Vdc, Th | Newark Electronics |
Tactile Switch, SPST-NO, OFF-(ON), Plunger for Cap, R/A, 0.05A, 12VDC, PC Pin | APEM Components MJTP1105T | RS Americas |
TACTILE SW, SPST, 0.05A, 12VDC, TH | element14 |
Where can I find additional details, specifications and documents for a MJTP1105T?
Additional datasheets, footprints and schematics for MJTP1105T are listed on our Part Details page. You can also find images and similar parts to MJTP1105T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJTP1105T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJTP1105T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJTP1105T fall under?
The MJTP1105T is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MJTP1105T when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJTP1105T you can contact the distributor directly for product support, shipping queries etc.
Is the MJTP1105T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJTP1105T have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for MJTP1105T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJTP1105T often in real-time on the comparison pages.
What if I can't find stock of MJTP1105T?
You can fill out our help required form which you can use to request a quote for MJTP1105T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.