Status: | Active |
---|---|
Series: | MJF6388 |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
905
in stock
|
Buy Now | |
element14
from US$0.87
|
905
in stock
|
Buy Now | |
Farnell
from US$0.89
|
905
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
153
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
140
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
22
in stock
|
Buy Now | |
Avnet Silica
-
|
700
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Isolated Overmold Package, TO-220 Type |
Electrically Similar to the Popular 2N6388, 2N6668, TIP102 and TIP107 |
100 VCEO(sus) |
10 A Rated Collector Current |
No Isolating Washers Required |
Reduced System Cost |
High DC Current Gain 1000 (Min) @ IC = 5.0 Adc |
High Isolation Voltage (up to 4500 VRMS) |
Case 221D is UL Recognized at 3500 VRMS: File #E69369 |
Pb-Free Packages are Available |
Description | MJF6388 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 10 |
VCEO(sus) Min (V) | 100 |
hFE Min | 3000 |
hFE Max | 15000 |
PTM Max (W) | 40 |
fT Min (MHz) | 20 |
Package Type | TO-220-3 FullPak |
Transistor, Bipol, Npn, 100V, To-220-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 100V, TO-220-3 | element14 |
ON Semiconductor, MJF6388G | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans Darlington NPN 100V 10A 3-Pin(3+Tab) TO-220 Full-Pak Rail | Avnet America |
MJF Series 100 V 10 A NPN Complementary Power Darlington Transistor - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a MJF6388G?
Additional datasheets, footprints and schematics for MJF6388G are listed on our Part Details page. You can also find images and similar parts to MJF6388G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJF6388G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJF6388G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJF6388G fall under?
The MJF6388G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJF6388G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJF6388G you can contact the distributor directly for product support, shipping queries etc.
Is the MJF6388G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJF6388G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for MJF6388G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJF6388G often in real-time on the comparison pages.
What if I can't find stock of MJF6388G?
You can fill out our help required form which you can use to request a quote for MJF6388G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.