Status: | Active |
---|---|
Series: | MJE15031 |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
255
in stock
|
Buy Now | |
element14
from US$0.67
|
1,569
in stock
|
Buy Now | |
Farnell
from US$0.64
|
1,569
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
234
in stock
|
Buy Now | |
Schukat Electronic
from US$0.89
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
112
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
57
in stock
|
Buy Now | |
RS Americas
from US$0.98
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
450
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now | |
Distrelec
from US$0.97
|
-
|
Buy Now |
DC Current Gain Specified to 4.0 Amperes hFE = 40 (Min) @ IC = 3.0 Adc hFE = 20 (Min) @ IC = 4.0 Adc |
Collector-Emitter Sustaining Voltage - VCEO(sus) = 120 Vdc (Min) MJE15028, MJE15029 VCEO(sus) = 150 Vdc (Min) - MJE15030, MJE15031 |
High Current Gain - Bandwidth Product fT = 30 MHz (Min) @ IC = 500 mAdc |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Description | MJE15031 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 8 |
VCEO(sus) Min (V) | 150 |
hFE Min | 40 |
hFE Max | - |
PTM Max (W) | 50 |
fT Min (MHz) | 30 |
Package Type | TO-220-3 |
TRANSISTOR, 150V, 8A, PNP, TO-220 | element14 |
PNP power transistor,MJE15031 8A | RS |
Transistor: PNP | Transfer Multisort Elektronik |
PNP 150V 8A 50W B>20 TO220AB | Schukat Electronic |
Power Transistor, Pnp, -150V To-220 | Newark Electronics |
MJE Series 120 V 8 A PNP Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
ON Semi PNP Bipolar Transistor 8 A 150 V 3-Pin TO-220AB | ON Semiconductor MJE15031G | RS Americas |
Transistor GP BJT PNP 150V 8A 3-Pin TO-220AB Rail | EBV Elektronik |
onsemi Power Transistor, PNP, 150V, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a MJE15031G?
Additional datasheets, footprints and schematics for MJE15031G are listed on our Part Details page. You can also find images and similar parts to MJE15031G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE15031G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE15031G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE15031G fall under?
The MJE15031G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE15031G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE15031G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE15031G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE15031G have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for MJE15031G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE15031G often in real-time on the comparison pages.
What if I can't find stock of MJE15031G?
You can fill out our help required form which you can use to request a quote for MJE15031G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.