Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
2,375
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
147,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
9,998
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,375
in stock
|
Buy Now | |
element14
from US$0.26
|
2,375
in stock
|
Buy Now | |
EBV Elektronik
-
|
25,000
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | - |
Power Dissipation Pd | 15W |
DC Collector Current | 3A |
DC Current Gain hFE | 50hFE |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
MJD32C Series PNP 100 V 3A Surface Mount Low Voltage Power Transistor - TO-252-3 | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor, Bjt, Pnp, -100V, -3A, To-252 | Newark Electronics |
TRANSISTOR, BJT, PNP, -100V, -3A, TO-252 | element14 |
Trans GP BJT PNP 100V 3A 3-Pin(2+Tab) TO-252 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MJD32CT4?
Additional datasheets, footprints and schematics for MJD32CT4 are listed on our Part Details page. You can also find images and similar parts to MJD32CT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD32CT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD32CT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD32CT4 fall under?
The MJD32CT4 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD32CT4 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD32CT4 you can contact the distributor directly for product support, shipping queries etc.
Is the MJD32CT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJD32CT4 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MJD32CT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD32CT4 often in real-time on the comparison pages.
What if I can't find stock of MJD32CT4?
You can fill out our help required form which you can use to request a quote for MJD32CT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.