Status: | Active |
---|---|
Series: | MJD112 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.21
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
3,745
in stock
|
Buy Now | |
element14
from US$0.22
|
3,745
in stock
|
Buy Now | |
Farnell
from US$0.22
|
3,745
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
2,311
in stock
|
Buy Now | |
RS
from US$0.21
|
310
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
105
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,050
in stock
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel ("T4" Suffix) |
Surface Mount Replacements for TIP110-TIP117 Series |
Monolithic Construction With Built-in Base-Emitter Shunt Resistors |
High DC Current Gain hFE = 2,500 (Typ) @ IC = 2.0 Adc |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Description | MJD112 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 2 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1 |
hFE Max (k) | 12 |
fT Min (MHz) | 25 |
Package Type | DPAK-3 |
MJD Series 100 V 2 A NPN Complementary Darlington Power Transistor - TO-252-3 | Future Electronics |
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 25 Mhz, 1.75 W, 2 A, 12000 Rohs Compliant: Yes |Onsemi MJD112G | Newark Electronics |
TRANSISTOR, NPN, D-PAK | element14 |
Trans Darlington NPN 100V 2A 3-Pin(2+Tab) DPAK Rail | Avnet America |
NPN Darlington Power Trans. 100V 2A DPAK | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MJD112G?
Additional datasheets, footprints and schematics for MJD112G are listed on our Part Details page. You can also find images and similar parts to MJD112G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD112G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD112G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD112G fall under?
The MJD112G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD112G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD112G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD112G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD112G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MJD112G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD112G often in real-time on the comparison pages.
What if I can't find stock of MJD112G?
You can fill out our help required form which you can use to request a quote for MJD112G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.