Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.47
|
486
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
500
in stock
|
Buy Now | |
element14
from US$1.57
|
486
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.19
|
452
in stock
|
Buy Now | |
Distrelec
from US$2.14
|
389
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
86
in stock
|
Buy Now | |
Conrad
from US$3.16
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
40
in stock
|
Buy Now |
No. of Contacts | 6Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | PVC (Polyvinylchloride) Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Colour | Black |
Connector Type | DIN Audio |
Min Din Cable Receptacle, 6 Pin, Mates With Mp-371 | Lumberg MJ-372/6 | RS Americas |
CIRCULAR, JACK, MINI-DIN, 6 WAY, CABLE | element14 |
Plug | Transfer Multisort Elektronik |
Lumberg Connect GmbH DIN Connector, 1A, 250V, 6 Poles, Socket | Distrelec |
Lumberg MJ-372/6 Female Mini DIN Socket Cable Mount 6 Pin | Rapid Electronics |
With anti-kink device. | Conrad |
Din Audio/Video Conn, Jack, 6Pos, Pvc | Newark Electronics |
Where can I find additional details, specifications and documents for a MJ-372/6?
Additional datasheets, footprints and schematics for MJ-372/6 are listed on our Part Details page. You can also find images and similar parts to MJ-372/6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ-372/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ-372/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ-372/6 fall under?
The MJ-372/6 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to MJ-372/6 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ-372/6 you can contact the distributor directly for product support, shipping queries etc.
Is the MJ-372/6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJ-372/6 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for MJ-372/6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ-372/6 often in real-time on the comparison pages.
What if I can't find stock of MJ-372/6?
You can fill out our help required form which you can use to request a quote for MJ-372/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.