Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
97
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.22
|
421
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
290
in stock
|
Buy Now | |
element14
from US$1.20
|
290
in stock
|
Buy Now | |
Farnell
from US$1.24
|
290
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
-
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Colour | Black |
Connector Type | DIN Audio |
Min Din Cable Receptacle 4 pin mates with MP-371, MJ372 Series | Lumberg MJ-372/4 | RS Americas |
Plug | Transfer Multisort Elektronik |
Connector, Din, Receptacle, 4 Position | Newark Electronics |
SOCKET, MINI-DIN, FREE, 4WAY | element14 |
MINI DIN JACK | RS |
Lumberg MJ-372/4 Female Mini DIN Socket Cable Mount 4 Pin | Rapid Electronics |
Where can I find additional details, specifications and documents for a MJ372/4.?
Additional datasheets, footprints and schematics for MJ372/4. are listed on our Part Details page. You can also find images and similar parts to MJ372/4. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ372/4. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ372/4. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ372/4. fall under?
The MJ372/4. is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to MJ372/4. when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ372/4. you can contact the distributor directly for product support, shipping queries etc.
Is the MJ372/4. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJ372/4. have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MJ372/4..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ372/4. often in real-time on the comparison pages.
What if I can't find stock of MJ372/4.?
You can fill out our help required form which you can use to request a quote for MJ372/4. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.