Status: | Active |
---|---|
Series: | MJ11012 |
RoHS: | Compliant |
Prices starting from US$4.36
High DC Current Gain - hFE = 1000 (Min) @ IC - 20 Adc |
Monolithic Construction with Built-in Base Emitter Shunt Resistor |
Junction Temperature to +200°C |
Description | MJ11012 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 30 |
V(BR)CEO Min (V) | 60 |
VCE(sat) Max (V) | 3 |
hFE Min (k) | 1 |
hFE Max (k) | - |
fT Min (MHz) | 4 |
Package Type | TO-204-2 |
BJT,NPN,Darlington,30A,60V,TO-204-2 | RS |
Bipolar Transistor, Npn, 60V To-204 | Newark Electronics |
MJ Series 60 V 30 A NPN High Current Darlington Silicon Transistor - TO-204AA | Future Electronics |
Trans Darlington NPN 60V 30A 3-Pin(2+Tab) TO-204 Tray | Avnet America |
TRANSISTOR | Farnell |
Where can I find additional details, specifications and documents for a MJ11012G?
Additional datasheets, footprints and schematics for MJ11012G are listed on our Part Details page. You can also find images and similar parts to MJ11012G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ11012G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ11012G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ11012G fall under?
The MJ11012G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ11012G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ11012G you can contact the distributor directly for product support, shipping queries etc.
Is the MJ11012G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ11012G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MJ11012G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ11012G often in real-time on the comparison pages.
What if I can't find stock of MJ11012G?
You can fill out our help required form which you can use to request a quote for MJ11012G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.