Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.77
|
No stock
|
Buy Now |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | +500°C |
Resistance | 100ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Temperature Sensing Range | -50°C to +500°C |
SENSOR, PT100, 3.0 X 1000MM | Farnell |
Where can I find additional details, specifications and documents for a MI-RAA-S4B-3.0-1000-P1-2.0-C2-T?
Additional datasheets, footprints and schematics for MI-RAA-S4B-3.0-1000-P1-2.0-C2-T are listed on our Part Details page. You can also find images and similar parts to MI-RAA-S4B-3.0-1000-P1-2.0-C2-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MI-RAA-S4B-3.0-1000-P1-2.0-C2-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MI-RAA-S4B-3.0-1000-P1-2.0-C2-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MI-RAA-S4B-3.0-1000-P1-2.0-C2-T fall under?
The MI-RAA-S4B-3.0-1000-P1-2.0-C2-T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MI-RAA-S4B-3.0-1000-P1-2.0-C2-T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MI-RAA-S4B-3.0-1000-P1-2.0-C2-T you can contact the distributor directly for product support, shipping queries etc.
Is the MI-RAA-S4B-3.0-1000-P1-2.0-C2-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MI-RAA-S4B-3.0-1000-P1-2.0-C2-T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MI-RAA-S4B-3.0-1000-P1-2.0-C2-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MI-RAA-S4B-3.0-1000-P1-2.0-C2-T often in real-time on the comparison pages.
What if I can't find stock of MI-RAA-S4B-3.0-1000-P1-2.0-C2-T?
You can fill out our help required form which you can use to request a quote for MI-RAA-S4B-3.0-1000-P1-2.0-C2-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.