Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Timer Functions | Multifunction |
No. of Timing Ranges | 4Ranges |
Time Min | 0s |
Time Max | 9999.9s |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 230VAC |
Current Rating Nom | 16A |
Connection / Termination | - |
Panel Cutout Height | - |
Panel Cutout Width | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Current | 16A |
Contact Voltage VAC | 240V |
Contact Voltage VDC | 30V |
Nom Input Voltage | 240VDC |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Where can I find additional details, specifications and documents for a MINITIMER2-MCU?
Additional datasheets, footprints and schematics for MINITIMER2-MCU are listed on our Part Details page. You can also find images and similar parts to MINITIMER2-MCU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINITIMER2-MCU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINITIMER2-MCU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINITIMER2-MCU fall under?
The MINITIMER2-MCU is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to MINITIMER2-MCU when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINITIMER2-MCU you can contact the distributor directly for product support, shipping queries etc.
Is the MINITIMER2-MCU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MINITIMER2-MCU have stock available?
There is no stock from authorised distributors for MINITIMER2-MCU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINITIMER2-MCU often in real-time on the comparison pages.
What if I can't find stock of MINITIMER2-MCU?
You can fill out our help required form which you can use to request a quote for MINITIMER2-MCU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.