Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$98.07
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 30AWG |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Crimp |
For Use With | ACH Connectors |
Gender | Plug |
Wire Size | 28AWG |
CRIMP TERMINAL, ACH SERIES, REEL | Farnell |
Where can I find additional details, specifications and documents for a MINI-SACH-003G-P0.2?
Additional datasheets, footprints and schematics for MINI-SACH-003G-P0.2 are listed on our Part Details page. You can also find images and similar parts to MINI-SACH-003G-P0.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINI-SACH-003G-P0.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINI-SACH-003G-P0.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINI-SACH-003G-P0.2 fall under?
The MINI-SACH-003G-P0.2 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to MINI-SACH-003G-P0.2 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINI-SACH-003G-P0.2 you can contact the distributor directly for product support, shipping queries etc.
Is the MINI-SACH-003G-P0.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MINI-SACH-003G-P0.2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MINI-SACH-003G-P0.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINI-SACH-003G-P0.2 often in real-time on the comparison pages.
What if I can't find stock of MINI-SACH-003G-P0.2?
You can fill out our help required form which you can use to request a quote for MINI-SACH-003G-P0.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.