Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 91.2W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 3.8A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Accessory Type | DIN Rail Power Supply Unit |
Applications | General Purpose |
For Use With | Process Control Equipment & Industrial Applications |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
Where can I find additional details, specifications and documents for a MINI-PS-100-240AC/24DC/C2LPS?
Additional datasheets, footprints and schematics for MINI-PS-100-240AC/24DC/C2LPS are listed on our Part Details page. You can also find images and similar parts to MINI-PS-100-240AC/24DC/C2LPS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINI-PS-100-240AC/24DC/C2LPS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINI-PS-100-240AC/24DC/C2LPS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINI-PS-100-240AC/24DC/C2LPS fall under?
The MINI-PS-100-240AC/24DC/C2LPS is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MINI-PS-100-240AC/24DC/C2LPS when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINI-PS-100-240AC/24DC/C2LPS you can contact the distributor directly for product support, shipping queries etc.
Is the MINI-PS-100-240AC/24DC/C2LPS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MINI-PS-100-240AC/24DC/C2LPS have stock available?
There is no stock from authorised distributors for MINI-PS-100-240AC/24DC/C2LPS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINI-PS-100-240AC/24DC/C2LPS often in real-time on the comparison pages.
What if I can't find stock of MINI-PS-100-240AC/24DC/C2LPS?
You can fill out our help required form which you can use to request a quote for MINI-PS-100-240AC/24DC/C2LPS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.