Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cabinet Style | Rolling Cabinet |
---|---|
External Height - Imperial | 48.3" |
External Height - Metric | 1.23m |
External Width - Imperial | 46.5" |
External Width - Metric | 1.2mm |
RoHS Compliant | NA |
MINI CFO ASSEMBLY (PACKAGED) | Greenlee MINI-CFO | RS Americas |
Mini Compact Field Office, Rolling | Newark Electronics |
Where can I find additional details, specifications and documents for a MINI-CFO?
Additional datasheets, footprints and schematics for MINI-CFO are listed on our Part Details page. You can also find images and similar parts to MINI-CFO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINI-CFO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINI-CFO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINI-CFO fall under?
The MINI-CFO is listed under Tools & Production Supplies > Storage Products & Accessories > Cabinet.
Can I view similar or alternative parts?
You can view similar parts to MINI-CFO when available in the Cabinet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINI-CFO you can contact the distributor directly for product support, shipping queries etc.
Is the MINI-CFO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MINI-CFO have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for MINI-CFO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINI-CFO often in real-time on the comparison pages.
What if I can't find stock of MINI-CFO?
You can fill out our help required form which you can use to request a quote for MINI-CFO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.