Status: | Unknown |
---|---|
Series: | Minibend Series |
RoHS: | Compliant |
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | SMA Straight Plug |
Cable Length - Imperial | 12" |
Cable Length - Metric | 305mm |
Product Range | Minibend Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
RF Cable Assembly, SMA plug(m) SMA plug(m), CAY,.086 Flex Cbl Freq 26.5 GHz, 12i | HUBER+SUHNER MINIBEND-12 | RS Americas |
Huber+Suhner RF Cable Assembly, SMA Male Straight - SMA Male Straight, 304.8mm, Blue / Transparent | Distrelec |
Minibend Flexible Semi-Rigid Sma 12in | RS |
CABLE ASSY, SMA PLUG-PLUG, 12" | Farnell |
Where can I find additional details, specifications and documents for a MINIBEND 12?
Additional datasheets, footprints and schematics for MINIBEND 12 are listed on our Part Details page. You can also find images and similar parts to MINIBEND 12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINIBEND 12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINIBEND 12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINIBEND 12 fall under?
The MINIBEND 12 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > RF Coaxial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to MINIBEND 12 when available in the RF Coaxial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINIBEND 12 you can contact the distributor directly for product support, shipping queries etc.
Is the MINIBEND 12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MINIBEND 12 have stock available?
Authorised distributors including RS Americas, Distrelec, RS and Farnell have stock available or on a lead time for MINIBEND 12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINIBEND 12 often in real-time on the comparison pages.
What if I can't find stock of MINIBEND 12?
You can fill out our help required form which you can use to request a quote for MINIBEND 12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.