Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM926EJ-S |
Silicon Core Number | AM1808 |
Silicon Family Name | Sitara - AM18xx |
For Use With | Embest MBM-SAM-9G Base Board |
Kit Contents | Mini8118 Processor Card |
Product Range | - |
ARM9, MINI8118, CPU MODULE | element14 |
Processor Card, Mbm-Sam-9G Base Board | Newark Electronics |
Where can I find additional details, specifications and documents for a MINI8118 PROCESSOR CARD.?
Additional datasheets, footprints and schematics for MINI8118 PROCESSOR CARD. are listed on our Part Details page. You can also find images and similar parts to MINI8118 PROCESSOR CARD. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINI8118 PROCESSOR CARD. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINI8118 PROCESSOR CARD. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINI8118 PROCESSOR CARD. fall under?
The MINI8118 PROCESSOR CARD. is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MINI8118 PROCESSOR CARD. when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINI8118 PROCESSOR CARD. you can contact the distributor directly for product support, shipping queries etc.
Is the MINI8118 PROCESSOR CARD. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MINI8118 PROCESSOR CARD. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MINI8118 PROCESSOR CARD..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINI8118 PROCESSOR CARD. often in real-time on the comparison pages.
What if I can't find stock of MINI8118 PROCESSOR CARD.?
You can fill out our help required form which you can use to request a quote for MINI8118 PROCESSOR CARD. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.