Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Core Number | SAM9G |
Silicon Family Name | AT91SAM9xxx |
For Use With | Embest SBC6245 Single Board Computer |
Kit Contents | Evaluation Board for AT91SAM9G45 MCU |
Product Range | - |
Features | Mini6245 Processor Card with AT91SAM9G45 ARM926EJ-STM MCU Support Linux OS |
No. of Bits | 32bit |
ARM9 BASED MODULE BOARD, AT9145 | element14 |
Arm9 Based Module Board, At9145 | Newark Electronics |
Where can I find additional details, specifications and documents for a MINI6245 PROCESSOR CARD?
Additional datasheets, footprints and schematics for MINI6245 PROCESSOR CARD are listed on our Part Details page. You can also find images and similar parts to MINI6245 PROCESSOR CARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINI6245 PROCESSOR CARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINI6245 PROCESSOR CARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINI6245 PROCESSOR CARD fall under?
The MINI6245 PROCESSOR CARD is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MINI6245 PROCESSOR CARD when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINI6245 PROCESSOR CARD you can contact the distributor directly for product support, shipping queries etc.
Is the MINI6245 PROCESSOR CARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MINI6245 PROCESSOR CARD have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MINI6245 PROCESSOR CARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINI6245 PROCESSOR CARD often in real-time on the comparison pages.
What if I can't find stock of MINI6245 PROCESSOR CARD?
You can fill out our help required form which you can use to request a quote for MINI6245 PROCESSOR CARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.