Status: | Unknown |
---|---|
Series: | ZE Series |
RoHS: | Unknown |
Product Range | ZE Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | ZE Series Housing Connectors |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Current Rating | 2A |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Crimp |
ZE Female Crimp Terminal Contact 24AWG | RS |
Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a MINI-SZE-002T-P0.3?
Additional datasheets, footprints and schematics for MINI-SZE-002T-P0.3 are listed on our Part Details page. You can also find images and similar parts to MINI-SZE-002T-P0.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINI-SZE-002T-P0.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINI-SZE-002T-P0.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINI-SZE-002T-P0.3 fall under?
The MINI-SZE-002T-P0.3 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to MINI-SZE-002T-P0.3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINI-SZE-002T-P0.3 you can contact the distributor directly for product support, shipping queries etc.
Is the MINI-SZE-002T-P0.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MINI-SZE-002T-P0.3 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MINI-SZE-002T-P0.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINI-SZE-002T-P0.3 often in real-time on the comparison pages.
What if I can't find stock of MINI-SZE-002T-P0.3?
You can fill out our help required form which you can use to request a quote for MINI-SZE-002T-P0.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.