Status: | Unknown |
---|---|
Series: | i.MX 8 Family i.MX 8M Mini QuadLite Series Microprocessors |
RoHS: | Unknown |
Prices starting from US$21.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.95
|
No stock
|
Buy Now | |
Chip One Stop
from US$21.20
|
152
in stock
|
Buy Now | |
Future Electronics
from US$24.28
|
75
in stock
|
Buy Now | |
Avnet Silica
-
|
5,016
in stock
|
Buy Now | |
EBV Elektronik
-
|
608
in stock
|
Buy Now | |
Newark Electronics
from US$27.05
|
-
|
Buy Now | |
Avnet America
from US$21.93
|
-
|
Buy Now | |
element14
from US$27.30
|
-
|
Buy Now |
Product Range | i.MX 8 Family i.MX 8M Mini QuadLite Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 486Pins |
MPU Case Style | FCBGA |
Supply Voltage Min | 950mV |
Supply Voltage Max | 1.05V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 95°C |
CPU Speed | 1.8GHz |
Embedded Interface Type | Ethernet I2C SPI UART USB |
MPU Family | i.MX |
MPU Series | i.MX 8M Mini QuadLite |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
i.MX 8M Mini Series 64-bit Data Bus 2 GHz SMT Embedded Processor - LFBGA-485 | Future Electronics |
MPU i.MX8MM RISC 32-Bit 1.8GHz 486-Pin FCBGA Tray | Avnet Silica |
Mpu, 32Bit, 1.8Ghz, 0 To 95Deg C | Newark Electronics |
MPU, 32BIT, 1.8GHZ, 0 TO 95DEG C | element14 |
Where can I find additional details, specifications and documents for a MIMX8MM5DVTLZAA?
Additional datasheets, footprints and schematics for MIMX8MM5DVTLZAA are listed on our Part Details page. You can also find images and similar parts to MIMX8MM5DVTLZAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIMX8MM5DVTLZAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIMX8MM5DVTLZAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIMX8MM5DVTLZAA fall under?
The MIMX8MM5DVTLZAA is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MIMX8MM5DVTLZAA when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIMX8MM5DVTLZAA you can contact the distributor directly for product support, shipping queries etc.
Is the MIMX8MM5DVTLZAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIMX8MM5DVTLZAA have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Avnet Silica, EBV Elektronik and Newark Electronics have stock available or on a lead time for MIMX8MM5DVTLZAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIMX8MM5DVTLZAA often in real-time on the comparison pages.
What if I can't find stock of MIMX8MM5DVTLZAA?
You can fill out our help required form which you can use to request a quote for MIMX8MM5DVTLZAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.