Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.93
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | PIC32MX5xx |
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MX534F064H |
Kit Contents | Dev Board PIC32MX534F064H |
Product Range | - |
For Use With | PIC32 Development Boards |
Development Boards & Kits, PIC / DSPIC MINI-32 BOARD | MikroElektronika MIKROE-763 | RS Americas |
MINI-32 PIC32 | RS |
Dev Board, Mini-32, Pic32, Dip40 | Newark Electronics |
MINI-32 Development Board w/ PIC32MX534F064H MCU | Future Electronics |
MINI-32 Board | Avnet America |
DEV BOARD, MINI-32, PIC32, DIP40 | element14 |
Where can I find additional details, specifications and documents for a MIKROE-763?
Additional datasheets, footprints and schematics for MIKROE-763 are listed on our Part Details page. You can also find images and similar parts to MIKROE-763 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-763 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-763 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-763 fall under?
The MIKROE-763 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-763 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-763 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-763 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-763 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIKROE-763.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-763 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-763?
You can fill out our help required form which you can use to request a quote for MIKROE-763 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.