Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.35
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 8bit |
Silicon Family Name | PIC18F2xxx |
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Core Number | PIC18F2550 |
Kit Contents | Dev Board PIC18F2550 |
Product Range | - |
Dev Startusb Proto-Board | Newark Electronics |
STARTUSB FOR PIC,MIKROE-647 | RS |
Development Boards & Kits, PIC / DSPIC STARTUSB PIC18F2550 PROTOTYPE BOARD | MikroElektronika MIKROE-647 | RS Americas |
StartUSB for PIC | Avnet America |
Where can I find additional details, specifications and documents for a MIKROE-647?
Additional datasheets, footprints and schematics for MIKROE-647 are listed on our Part Details page. You can also find images and similar parts to MIKROE-647 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-647 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-647 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-647 fall under?
The MIKROE-647 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-647 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-647 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-647 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-647 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for MIKROE-647.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-647 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-647?
You can fill out our help required form which you can use to request a quote for MIKROE-647 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.