Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | PIC32MZ |
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MZ1024EFH064 |
Kit Contents | Dev Board PIC32MZ1024EFH064 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CLICK BRD PIC32MZ MCU,MIKROE-2788 | RS |
Dev Board, 32Bit, Pic32Mz Mcu | Newark Electronics |
PIC32MZ Clicker Compact Development Board with mikroBUS Socket | Avnet America |
PIC32MZ clicker | MikroElektronika MIKROE-2788 | RS Americas |
DEV BOARD, 32BIT, PIC32MZ MCU | element14 |
Where can I find additional details, specifications and documents for a MIKROE-2788?
Additional datasheets, footprints and schematics for MIKROE-2788 are listed on our Part Details page. You can also find images and similar parts to MIKROE-2788 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-2788 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-2788 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-2788 fall under?
The MIKROE-2788 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-2788 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-2788 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-2788 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-2788 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MIKROE-2788.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-2788 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-2788?
You can fill out our help required form which you can use to request a quote for MIKROE-2788 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.