Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | PIC32MZ |
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MZ2048EFH100 |
Kit Contents | Dev Board PIC32MZ2048EFH100 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Flip&Click PIC32MZ (ChipKIT bootloader) | RS |
Dev Board, 32Bit, Pic32Mz Mcu | Newark Electronics |
PIC32MZ2048EFH100 512KB SRAM MCU Development Board | Avnet America |
Flip&Click PIC32MZ (with ChipKIT bootloader) | MikroElektronika MIKROE-2707 | RS Americas |
DEV BOARD, 32BIT, PIC32MZ MCU | element14 |
Where can I find additional details, specifications and documents for a MIKROE-2707?
Additional datasheets, footprints and schematics for MIKROE-2707 are listed on our Part Details page. You can also find images and similar parts to MIKROE-2707 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-2707 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-2707 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-2707 fall under?
The MIKROE-2707 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-2707 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-2707 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-2707 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-2707 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MIKROE-2707.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-2707 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-2707?
You can fill out our help required form which you can use to request a quote for MIKROE-2707 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.