Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$246.53
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32F746ZG |
Kit Application Type | Display |
Application Sub Type | Multimedia Touch Display Development platform |
Kit Contents | Mikromedia 7 STM32F7 Board USB and Ethernet Cable Plastic Pen MicroSD Card 4 Distancers |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
MIKROMEDIA STM32F746 EVAL BRD | Rapid Electronics |
Dev Brd, Multimedia Development Platform | Newark Electronics |
mikromedia 7 for STM32F7 | Avnet America |
Where can I find additional details, specifications and documents for a MIKROE-2438?
Additional datasheets, footprints and schematics for MIKROE-2438 are listed on our Part Details page. You can also find images and similar parts to MIKROE-2438 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-2438 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-2438 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-2438 fall under?
The MIKROE-2438 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-2438 when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-2438 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-2438 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-2438 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MIKROE-2438.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-2438 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-2438?
You can fill out our help required form which you can use to request a quote for MIKROE-2438 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.