Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Core Number | ATmega32 ATMega128 |
Kit Contents | Dev Brd ATMega32/128 mikroC EasyPROTO/SmartPROTO/Easy TEST Brd Proto Click LCD TouchPad Sensor |
Product Range | - |
Features | 16MHz MCU UART/I2C/SPI/USB EEPROM Buzzer Click Boards 7-Seg MMC/SD Card Conn USB/Ext Supply |
Dev Brd, Atmega32/128 Easyavr V7/Bigavr6 | Newark Electronics |
Development Boards & Kits, AVR mikroLab for AVR XL | MikroElektronika MIKROE-2015 | RS Americas |
DEV BRD, ATMEGA32/128 EASYAVR V7/BIGAVR6 | element14 |
Where can I find additional details, specifications and documents for a MIKROE-2015?
Additional datasheets, footprints and schematics for MIKROE-2015 are listed on our Part Details page. You can also find images and similar parts to MIKROE-2015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-2015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-2015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-2015 fall under?
The MIKROE-2015 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-2015 when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-2015 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-2015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-2015 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MIKROE-2015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-2015 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-2015?
You can fill out our help required form which you can use to request a quote for MIKROE-2015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.