Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 16 / 32bit |
Silicon Family Name | PIC32MX795Fxxxx dsPIC30F |
Core Architecture | PIC dsPIC |
Core Sub-Architecture | PIC32 dsPIC30 |
Silicon Core Number | PIC32MX795F512L dsPIC30F4013 |
Kit Contents | Dev Brd PIC33EP512MU810/PIC24EP512GU810 mikroC EasyPROTO/SmartPROTO/Easy TEST Brd ProtoClick Sensor |
Product Range | - |
Features | 80MHz/120MHz MCU UART/SPI/I2C/USB Supports Click Boards EEPROM TFT/GLCD Buzzer USB/Ext Supply |
Dev Board, Pic32/Dspic30F Mcu | Newark Electronics |
mikroLAB for dsPIC XL | Avnet America |
Development Boards & Kits, PIC / DSPIC mikroLab for dsPIC XL | MikroElektronika MIKROE-2010 | RS Americas |
DEV BOARD, PIC32/DSPIC30F MCU | element14 |
Where can I find additional details, specifications and documents for a MIKROE-2010?
Additional datasheets, footprints and schematics for MIKROE-2010 are listed on our Part Details page. You can also find images and similar parts to MIKROE-2010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-2010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-2010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-2010 fall under?
The MIKROE-2010 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-2010 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-2010 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-2010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-2010 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for MIKROE-2010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-2010 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-2010?
You can fill out our help required form which you can use to request a quote for MIKROE-2010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.