Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 8bit |
Silicon Family Name | PIC18FxxKxx |
Core Architecture | PIC |
Core Sub-Architecture | PIC18F |
Silicon Core Number | PIC18F45K22 PIC18F87K22 |
Kit Contents | Dev Brd PIC18F mikroC EasyPROTO/SmartPROTO/Easy TEST Brd Proto Click LCD Touch Pad Sensor |
Product Range | - |
Features | 64Hz MCU UART/SPI/I2C/USB Supports Click Boards EEPROM 7-Seg Display Buzzer USB/Ext Supply |
MIKROLAB FOR PIC XL DEV KIT,MIKROE-2007 | RS |
Dev Board, Pic18F Easypic V7/Pro V7 | Newark Electronics |
mikroLAB for PIC XL | Avnet America |
Development Boards & Kits, PIC / DSPIC mikroLab for PIC XL | MikroElektronika MIKROE-2007 | RS Americas |
DEV BOARD, PIC18F EASYPIC V7/PRO V7 | element14 |
Where can I find additional details, specifications and documents for a MIKROE-2007?
Additional datasheets, footprints and schematics for MIKROE-2007 are listed on our Part Details page. You can also find images and similar parts to MIKROE-2007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-2007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-2007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-2007 fall under?
The MIKROE-2007 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-2007 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-2007 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-2007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-2007 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MIKROE-2007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-2007 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-2007?
You can fill out our help required form which you can use to request a quote for MIKROE-2007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.