Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | MCP79510 |
Silicon Family Name | - |
For Use With | MCU Development Boards |
Kit Contents | RTC5 Click Board |
Product Range | - |
Features | MCP79510 RTC SPI Interface Plus Programmable Interrupt Li-po Battery for Backup Power 3.3V |
Mikroelektronika RTC5 Click Real-Time Clock Development Board 3.3V | Distrelec |
Add-On Board, Rtc5 Click | Newark Electronics |
RTC5 click | Avnet America |
RTC5 Click Board | MikroElektronika MIKROE-1990 | RS Americas |
ADD-ON BOARD, RTC5 CLICK | element14 |
Where can I find additional details, specifications and documents for a MIKROE-1990?
Additional datasheets, footprints and schematics for MIKROE-1990 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1990 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1990 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1990 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1990 fall under?
The MIKROE-1990 is listed under Development Boards Evaluation Tools > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1990 when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1990 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1990 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1990 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MIKROE-1990.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1990 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1990?
You can fill out our help required form which you can use to request a quote for MIKROE-1990 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.