Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | AM3358 |
Silicon Family Name | Sitara - AM335x |
For Use With | BeagleBone Development Platfrom |
Kit Contents | MikroBUS Cape Board |
Product Range | - |
Features | Provides 4 Click Board Interfaces(3.3V) MikroBUS Covers All Essential Pins Ideal for Breadboards |
MIKROBUS CAPE FOR BEAGLEBONE,MIKROE-1857 | RS |
mikroBus Cape | Avnet America |
OEM Boards, Daughter Cards, mikroBUS Cape | MikroElektronika MIKROE-1857 | RS Americas |
Where can I find additional details, specifications and documents for a MIKROE-1857?
Additional datasheets, footprints and schematics for MIKROE-1857 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1857 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1857 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1857 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1857 fall under?
The MIKROE-1857 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1857 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1857 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1857 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1857 have stock available?
Authorised distributors including RS, Avnet America, RS Americas and element14 have stock available or on a lead time for MIKROE-1857.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1857 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1857?
You can fill out our help required form which you can use to request a quote for MIKROE-1857 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.