Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.06
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | BQ32000 |
Silicon Family Name | - |
For Use With | MCU Development Boards |
Kit Contents | RTC3 Click Board BQ32000 |
Product Range | - |
Features | BQ32000 RTC Integrated Trickle Charge Circuit I2C Interface 3.3V Supply |
RTC3 Click Real Time Clock Board | RS |
Add-On Board, Rtc3 Click | Newark Electronics |
RTC3 ClickÔ w/ BQ32000 Real Time Clock | Future Electronics |
RTC3 click | Avnet America |
OEM Boards, Daughter Cards, RTC3 Click | MikroElektronika MIKROE-1839 | RS Americas |
ADD-ON BOARD, RTC3 CLICK | element14 |
Where can I find additional details, specifications and documents for a MIKROE-1839?
Additional datasheets, footprints and schematics for MIKROE-1839 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1839 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1839 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1839 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1839 fall under?
The MIKROE-1839 is listed under Development Boards Evaluation Tools > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1839 when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1839 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1839 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1839 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MIKROE-1839.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1839 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1839?
You can fill out our help required form which you can use to request a quote for MIKROE-1839 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.