Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | MGSC3130 |
Application Sub Type | 3D Tracking & Gesture Controller |
Kit Contents | Gesture Board MGSC3130 IDC10 Connector Cable |
Product Range | - |
Features | MGC3130 3D Gesture Recognition Controller Multitude of Movement Patterns 10cm Detection Range |
Gesture board Click | RS |
Gesture Board, Mgc3130 Controller | Newark Electronics |
Gesture board | Avnet America |
Gesture board | MikroElektronika MIKROE-1723 | RS Americas |
GESTURE BOARD, MGC3130 CONTROLLER | element14 |
Where can I find additional details, specifications and documents for a MIKROE-1723?
Additional datasheets, footprints and schematics for MIKROE-1723 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1723 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1723 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1723 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1723 fall under?
The MIKROE-1723 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1723 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1723 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1723 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1723 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MIKROE-1723.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1723 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1723?
You can fill out our help required form which you can use to request a quote for MIKROE-1723 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.