Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.13
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | PIC32MX4xx |
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MX460F512L |
Kit Contents | Dev Board PIC32MX460F512L Header User Manual |
Product Range | - |
Features | 168MHz MCU USB Mini-B mikroBUS Sockets Pushbuttons I2C/SPI/UART Programmer/Batt Connector |
CLICKER 2 FOR PIC32MX,MIKROE-1717 | RS |
Dev Board, Mcu | Newark Electronics |
ClickÔer 2 Battery-Powered ClickÔ Board w/ Two mikroBUSÔ Sockets for PIC32MX | Future Electronics |
Clicker 2 for PIC32MX | Avnet America |
Clicker 2 for PIC32MX | MikroElektronika MIKROE-1717 | RS Americas |
DEV BOARD, MCU | element14 |
Where can I find additional details, specifications and documents for a MIKROE-1717?
Additional datasheets, footprints and schematics for MIKROE-1717 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1717 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1717 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1717 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1717 fall under?
The MIKROE-1717 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1717 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1717 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1717 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1717 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MIKROE-1717.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1717 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1717?
You can fill out our help required form which you can use to request a quote for MIKROE-1717 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.