Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.11
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | MAX3232 |
Silicon Family Name | - |
For Use With | MCU Development Boards |
Kit Contents | RS232 Click Board |
Product Range | - |
Features | Standard RS232 Port & MAX3232 IC Jumper Position for Connecting RTS & CTS Lines 3.3V/5V Pwr Supply |
Click Board, Rs232, Gpio/Uart, 3.3/5V | Newark Electronics |
CLICK BOARD, RS232, GPIO/UART, 3.3/5V | element14 |
RS232 click | RS |
Click Board - RS232 | MikroElektronika MIKROE-1582 | RS Americas |
Where can I find additional details, specifications and documents for a MIKROE-1582?
Additional datasheets, footprints and schematics for MIKROE-1582 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1582 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1582 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1582 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1582 fall under?
The MIKROE-1582 is listed under Development Boards Evaluation Tools > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1582 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1582 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1582 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1582 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for MIKROE-1582.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1582 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1582?
You can fill out our help required form which you can use to request a quote for MIKROE-1582 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.