Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.61
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi |
Kit Contents | Pi Click Shield Board |
Product Range | - |
Features | Two 1x8 Female Sockets Single 2x13 Female Socket 12mm Distancer W/ Screws |
Add-On Board, Pi Click Shield | Newark Electronics |
ADD-ON BOARD, PI CLICK SHIELD | element14 |
PI CLICK SHIELD (ASSEMBLED),MIKROE-1513 | RS |
Raspberry Pi Click Shield, , with mikroBUS, GSM, GPS, WiFi, ZigBee, BT | MikroElektronika MIKROE-1513 | RS Americas |
Pi click shield | Avnet America |
Where can I find additional details, specifications and documents for a MIKROE-1513?
Additional datasheets, footprints and schematics for MIKROE-1513 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1513 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1513 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1513 fall under?
The MIKROE-1513 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1513 when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1513 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1513 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1513 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for MIKROE-1513.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1513 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1513?
You can fill out our help required form which you can use to request a quote for MIKROE-1513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.