Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC24 |
Silicon Core Number | PIC24EP512GU810 |
Silicon Family Name | PIC24x |
For Use With | EasyPIC Fusion V7 Development Boards |
Kit Contents | - |
Product Range | - |
Mcu Card, Easypic Fusion V7, Pic24Ep | Newark Electronics |
EasyPIC FUSION v7 MCU card w/ PIC24EP512GU810 | Future Electronics |
EasyPIC FUSION v7 PIC24E 16-Bit Microcontroller Card | Avnet America |
EasyPIC FUSION v7 MCUcard with PIC24EP512GU810 | MikroElektronika MIKROE-1209 | RS Americas |
MCU CARD, EASYPIC FUSION V7, PIC24EP | element14 |
Where can I find additional details, specifications and documents for a MIKROE-1209?
Additional datasheets, footprints and schematics for MIKROE-1209 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1209 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1209 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1209 fall under?
The MIKROE-1209 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1209 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1209 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1209 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1209 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MIKROE-1209.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1209 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1209?
You can fill out our help required form which you can use to request a quote for MIKROE-1209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.