Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$136.76
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | - |
Silicon Family Name | - |
Core Architecture | PIC dsPIC |
Core Sub-Architecture | PIC18 PIC24 PIC32 dsPIC33 |
Silicon Core Number | - |
Kit Contents | Mikromedia WorkStation V7 Board Protective Box USB Cable DVD & User Guide |
Product Range | - |
mikromedia workStation v7 for PIC | RS |
Dev Mikromedia Workstation, V7 | Newark Electronics |
mikromedia workStation v7 for PIC and dsPIC Development | Future Electronics |
mikromedia workStation v7 | Avnet America |
Development Boards & Kits, PIC / DSPIC MIKROMEDIA FOR PIC WORKSTATION v7 | MikroElektronika MIKROE-1189 | RS Americas |
DEV MIKROMEDIA WORKSTATION, V7 | element14 |
Where can I find additional details, specifications and documents for a MIKROE-1189?
Additional datasheets, footprints and schematics for MIKROE-1189 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1189 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1189 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1189 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1189 fall under?
The MIKROE-1189 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1189 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1189 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1189 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1189 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MIKROE-1189.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1189 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1189?
You can fill out our help required form which you can use to request a quote for MIKROE-1189 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.