Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$110.93
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 16bit |
Silicon Family Name | dsPIC33E |
Core Architecture | dsPIC |
Core Sub-Architecture | dsPIC33 |
Silicon Core Number | dsPIC33EP512MU810 |
Kit Contents | Mikromedia Board Protective Box USB Cable DVD & User Guide |
Product Range | - |
For Use With | dsPIC33EP Development Boards |
mikromedia for dsPIC33EP Dev Board | RS |
Dev Mikromedia Board, Dspic33Ep | Newark Electronics |
Multimedia Development Platform for the dsPIC33EP512MU810 Microcontroller | Future Electronics |
mikromedia for dsPIC33EP | Avnet America |
mikromedia for dsPIC33EP Dev Board | MikroElektronika MIKROE-1159 | RS Americas |
DEV MIKROMEDIA BOARD, DSPIC33EP | element14 |
Where can I find additional details, specifications and documents for a MIKROE-1159?
Additional datasheets, footprints and schematics for MIKROE-1159 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1159 fall under?
The MIKROE-1159 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1159 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1159 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1159 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MIKROE-1159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1159 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1159?
You can fill out our help required form which you can use to request a quote for MIKROE-1159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.