Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.37
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | HDC1000 |
Silicon Family Name | - |
For Use With | MCU Development Boards |
Kit Contents | Click Board HDC1000 |
Product Range | - |
Features | 0-100%RH ± 3% Accuracy -20°C to 85°C W/ ± 0.2°C Accuracy 14 Bit Resolution 3.3V Supply |
mikroBus add-on HDC1000 Click Humidity | RS |
Add-On Board, Click | Newark Electronics |
HDC1000 ClickÔ Humidity and Temperature Measurement Board w/ HDC1000 Sensor | Future Electronics |
HDC1000 click | Avnet America |
HDC1000 Click Board | MikroElektronika MIKROE-1797 | RS Americas |
ADD-ON BOARD, CLICK | element14 |
Where can I find additional details, specifications and documents for a MIKROE-1797?
Additional datasheets, footprints and schematics for MIKROE-1797 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1797 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1797 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1797 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1797 fall under?
The MIKROE-1797 is listed under Development Boards Evaluation Tools > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1797 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1797 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1797 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1797 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MIKROE-1797.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1797 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1797?
You can fill out our help required form which you can use to request a quote for MIKROE-1797 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.