Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.36
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$50.96
|
19
in stock
|
Buy Now | |
element14
from US$51.42
|
19
in stock
|
Buy Now | |
Farnell
from US$48.94
|
19
in stock
|
Buy Now | |
RS Americas
from US$47.48
|
10
in stock
|
Buy Now | |
Distrelec
from US$53.90
|
5
in stock
|
Buy Now | |
Future Electronics
from US$57.03
|
-
|
Buy Now | |
Avnet America
from US$49.00
|
-
|
Buy Now |
Silicon Manufacturer | Ublox |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | LEA-6S |
Silicon Family Name | - |
For Use With | MikroElektronika Development Boards |
Kit Contents | Board Only |
Product Range | - |
Features | GPS LEA-6S u-blox 6 Positioning Engine USB I2C UART |
Module Interface | I2C UART |
Supply Voltage Max | 3.3V |
MikroE GPS CLICK MIKROBUS,MIKROE-1032 | RS |
Add-On-Board, Gps Click | Newark Electronics |
ADD-ON-BOARD, GPS CLICK | element14 |
Click Board GPS Accessory Module, UART/I2C,3.3 V, Sensor,34 g, Click Board Series | MikroElektronika MIKROE-1032 | RS Americas |
Mikroelektronika GPS Click Development Board 3.3V | Distrelec |
GPS ClickÔ mikroBUSÔ Accessory Board w/ LEA-6S u-blox 6 Positioning Engine | Future Electronics |
GPS Click for u-Blox 6 GPS Module | Avnet America |
Where can I find additional details, specifications and documents for a MIKROE-1032?
Additional datasheets, footprints and schematics for MIKROE-1032 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1032 fall under?
The MIKROE-1032 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1032 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1032 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1032 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for MIKROE-1032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1032 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1032?
You can fill out our help required form which you can use to request a quote for MIKROE-1032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.